EN
  • EN
  • DE

P80C32X2FA,512

Part No P80C32X2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / 8051 series Microcontroller IC 8-Bit 33MHz ROMless 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 80C
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number P80C32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-7899-5,568-7899-5-ND,568-8350-5,935269608512,P80C32X2FA,P80C32X2FA,512-ND,P80C32X2FA-ND,P80C32X2FA512
Standard Package 1,300
Win Source Part Number 1136797-P80C32X2FA,512
Ultra Librarian 3D Model Ultra Librarian P80C32X2FA,512 CAD Model

Description

The NXP P80C32X2FA,512 is a powerful and versatile 8-bit microcontroller that builds upon the legacy of the industry-standard 8051 architecture. Designed to deliver high performance with low power consumption, this microcontroller is an ideal solution for a wide range of embedded applications.

Key Features

  • CPU Core: This device is built around a high-performance 80C51 CPU core that operates at up to 40 MHz, providing quick processing capabilities for complex operations.
  • Memory: It comes with 512 bytes of on-chip RAM, which is essential for temporary data storage and efficient in-system processing.
  • Programmable I/O Ports: The P80C32X2FA,512 is equipped with four 8-bit I/O ports, all of which are fully programmable and can handle a variety of input/output operations.
  • Additional Peripherals: Onboard peripherals include two 16-bit timer/counters, a full-duplex serial port, and three interrupt systems that improve the functionality of the microcontroller in multitasking environments.
  • Power-Saving Modes: It supports multiple power-saving modes, such as idle and power-down modes, which significantly reduce power consumption and extend the life of battery-operated devices.
  • Temperature Range: The microcontroller operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The NXP P80C32X2FA,512 is a highly adaptable microcontroller that can be used in various applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Robotics
  • Consumer electronics

Conclusion

With its robust architecture, comprehensive feature set, and power efficiency, the NXP P80C32X2FA,512 microcontroller is a reliable choice for developers looking to create sophisticated and power-sensitive embedded systems. Its compatibility with the 8051 instruction set also ensures that a vast ecosystem of development tools and existing code can be leveraged to reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess