EN
  • EN
  • DE

P80C652EFB

Part No P80C652EFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343326-P80C652EFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C652EFB CAD Model

Description

Introducing the NXP P80C652EFB Microcontroller

The NXP P80C652EFB is a powerful and versatile 8-bit microcontroller that combines the convenience of an integrated communication controller with the efficiency of a high-speed microprocessor. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and communication devices. With its robust feature set and extended functionality, the P80C652EFB stands out as an excellent choice for designers looking for a reliable and high-performance microcontroller.

At the core of the P80C652EFB is an 80C51 microprocessor which is known for its exceptional speed and efficiency. The device operates at a frequency of up to 16 MHz, providing the computational power necessary to handle complex tasks and algorithms. Additionally, the microcontroller includes 8KB of ROM/EPROM and 256 bytes of RAM, ensuring ample space for program storage and data manipulation.

One of the most notable features of the P80C652EFB is its full-duplex enhanced UART which allows for serial communication at various baud rates, making it ideal for applications that require reliable data transmission. Moreover, it includes four 8-bit I/O ports, three 16-bit timers/counters, and an 8-source, 4-priority level nested interrupt structure. These features enable the microcontroller to manage multiple tasks efficiently and respond to events in real-time.

The NXP P80C652EFB also offers a range of power-saving modes, including idle and power-down modes, which are critical for battery-operated devices. This ensures that applications can maintain optimal performance without compromising on energy efficiency. Its extended temperature range also guarantees stable operation in various environmental conditions.

For designers and engineers looking for a microcontroller with a rich set of peripherals, extensive memory options, and advanced communication capabilities, the NXP P80C652EFB is an exceptional solution. Its robust design and comprehensive feature set are engineered to meet the demands of the most challenging applications, making it a preferred choice for those seeking performance and reliability.

Key Features:

  • 80C51 Central Processing Unit
  • Up to 16 MHz operating frequency
  • 8KB of ROM/EPROM
  • 256 bytes of RAM
  • Full-duplex enhanced UART
  • Four 8-bit I/O ports
  • Three 16-bit timers/counters
  • 8-source, 4-priority level nested interrupt structure
  • Power-saving modes: idle and power-down
  • Extended temperature range operation

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess