EN
  • EN
  • DE

P82B96T

Part No P82B96T
Manufacturer NXP / Nexperia
Description Dual bi-directional bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234840-P82B96T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian P82B96T CAD Model

Description

The P82B96T from NXP Semiconductors is a robust signal buffer that enables extended I²C-bus communication in a diverse range of applications. This device is designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, thus allowing the I²C-bus to interface with a wider range of devices over longer distances.

With its capability to source and sink more current, the P82B96T can drive I²C signals across longer cables or to more devices, effectively expanding the communication possibilities within your system. This feature is particularly beneficial in complex industrial environments, where multiple sensors and controllers are often spread across a large area and need reliable communication links.

The device operates over a wide supply voltage range from 2.7 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard I²C-bus devices and logic levels. This versatility ensures that the P82B96T can be easily integrated into a variety of system designs without the need for additional level shifting components.

Furthermore, the P82B96T boasts a high noise immunity and is tolerant to high-voltage spikes, which ensures reliable performance in electrically noisy environments such as automotive or industrial applications. The integrated slew-rate limited drivers also minimize electromagnetic interference (EMI), contributing to better signal integrity and compliance with I²C-bus specifications even at high data rates.

This device is available in a small footprint package, which is ideal for space-constrained applications. The P82B96T's package options ensure that it can be easily accommodated on printed circuit boards (PCBs) where board real estate is at a premium.

In summary, the P82B96T from NXP is an essential component for any design requiring robust I²C-bus communication. Its ability to extend the bus length and connect more devices, coupled with its high noise immunity and compatibility with various voltage levels, make it a highly versatile and reliable choice for designers.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess