EN
  • EN
  • DE

P87C51FB-5A,512

Part No P87C51FB-5A,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC / MCU 8-bit 80C51 CISC 16KB EPROM 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, PWM
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791274-P87C51FB-5A,512
Popularity Medium
Supply and Demand Status Limited
Family Name 87C51
Introduction Date June 04, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51FB-5A,512 CAD Model

Description

Product Overview: P87C51FB-5A,512 by NXP

The P87C51FB-5A,512 is a powerful microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a renowned leader in the electronic components industry. This MCU is part of the 80C51 microcontroller family, which has been widely recognized for its high performance and versatility in a range of embedded applications.

Key Features

  • Core Processor: The P87C51FB-5A,512 features an 80C51 core, providing a robust and efficient processing platform that can handle complex computations and control tasks with ease.
  • Operating Frequency: It operates at a frequency of up to 40 MHz, ensuring swift execution of instructions and optimal performance in time-sensitive applications.
  • Program Memory: Equipped with 64KB of flash memory, this MCU offers ample space for storing firmware and applications, allowing for in-system programmability and flexibility in software updates.
  • Data Storage: It includes 1024 bytes of RAM for data storage, facilitating efficient handling of variables and temporary data during operation.
  • Supply Voltage: The device operates at a voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both low-power and standard-power systems.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the P87C51FB-5A,512 is suitable for use in harsh environmental conditions.
  • I/O Ports: It provides 32 programmable I/O lines, offering flexibility in connecting peripherals and interfacing with other components within a system.

Applications

The versatility of the P87C51FB-5A,512 MCU makes it an ideal choice for a wide array of applications, including but not limited to industrial control systems, automation, consumer electronics, and communication devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the P87C51FB-5A,512 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and longevity in all applications it serves. This MCU represents a cost-effective solution for designers looking to incorporate a high-performance, 8-bit microcontroller into their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess