EN
  • EN
  • DE

P87C52UFAA

Part No P87C52UFAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343519-P87C52UFAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C52UFAA CAD Model

Description

Introducing the NXP P87C52UFAA Microcontroller

The NXP P87C52UFAA is a powerful and versatile 8-bit microcontroller that offers a perfect blend of performance, efficiency, and reliability for a wide array of applications. This microcontroller is based on a high-performance processor architecture that is derived from the well-established MCS-51 family, ensuring compatibility with a vast ecosystem of development tools and existing code.

The P87C52UFAA boasts a robust set of features that make it ideal for industrial control systems, home appliances, automotive applications, and other embedded systems that require real-time control. It operates at a maximum frequency of 40 MHz, providing swift execution of instructions and the ability to handle complex tasks with ease.

Key Features of the P87C52UFAA:

  • Memory Capacity: It comes with 256 bytes of RAM and 8KB of on-chip Flash memory, ensuring ample space for program storage and efficient data management.
  • Digital Peripherals: The microcontroller includes 32 I/O lines, three 16-bit timers/counters, and a serial channel that can be configured for either UART or multiprocessor communication, offering excellent interfacing capabilities.
  • Interrupt System: With a total of nine interrupt sources and four priority levels, the P87C52UFAA can handle multiple tasks simultaneously, ensuring responsive and reliable performance.
  • Power Management: It features power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable devices.
  • Oscillator and Clock Circuitry: The device includes an on-chip oscillator that can be driven by an external crystal, an RC network, or an external clock, providing versatile clocking options to suit different application needs.

Additionally, the P87C52UFAA supports a wide range of operating voltages from 2.7V to 5.5V, making it suitable for low-power and standard applications alike. Its robustness is further enhanced by its ability to operate over an extended temperature range, ensuring reliability in harsh environments.

Whether you're developing a sophisticated industrial control system or a simple consumer electronic product, the NXP P87C52UFAA microcontroller offers the perfect combination of features to bring your innovative ideas to life. Its legacy of quality and performance makes it a trusted choice for engineers and designers around the globe.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess