EN
  • EN
  • DE

P87C54X2BN,112

Part No P87C54X2BN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP
Manufacturer NXP
Series 87C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-DIP
Family Name P87C5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-7914-5, 568-7914-5-ND, 568-8363-5, 935270211112, P87C54X2BN, P87C54X2BN,112-ND, P87C54X2BN-ND, P87C54X2BN112
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888470-P87C54X2BN,112
Ultra Librarian 3D Model Ultra Librarian P87C54X2BN,112 CAD Model

Description

The NXP P87C54X2BN,112 is a high-performance microcontroller that belongs to NXP's 80C51 microcontroller family. This robust and versatile microcontroller is designed to deliver exceptional performance for a wide range of embedded applications. It is particularly popular in industrial control systems, automotive electronics, and various consumer electronic products due to its reliability and feature set.

Key Features

  • Advanced 80C51 Core: At the heart of the P87C54X2BN,112 is an 80C51 microcontroller core, which is known for its excellent instruction set, high-speed processing, and low power consumption.
  • On-chip Memory: It comes equipped with a generous 16KB of on-chip OTP (One-Time Programmable) ROM, allowing for the storage of complex programs and data.
  • RAM: The device also includes 256 bytes of RAM, providing sufficient temporary data storage for most applications.
  • High-Speed I/O: Multiple high-speed inputs/outputs provide the flexibility needed for interfacing with a variety of peripherals and other digital systems.
  • Three 16-bit Timers/Counters: These timers are ideal for precise event timing, interval timing, and pulse-width modulation (PWM).
  • Full Duplex UART Serial Channel: This feature enables easy and efficient serial communication with other microcontrollers, computers, or peripherals.
  • Interrupt System: The microcontroller's interrupt system supports up to eight sources, ensuring quick and responsive handling of real-time events.
  • Power Management: With its power-saving modes, the P87C54X2BN,112 is capable of operating in idle and power-down modes, thus conserving energy for battery-powered applications.

Applications

The versatility of the P87C54X2BN,112 makes it suitable for a wide array of applications. These include but are not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Robotics
  • Home automation systems
  • Embedded systems

Package and Quality

The P87C54X2BN,112 is available in a 40-pin DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards. NXP's commitment to quality ensures that this microcontroller meets the stringent industrial standards for reliability and performance.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9750 $59.8750
12+ $9.8256 $117.9072
19+ $9.5184 $180.8496
26+ $9.2111 $239.4886
33+ $8.9039 $293.8287
44+ $7.9834 $351.2696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess