The NXP P87LPC762FN, part number CP3227N, is a sophisticated microcontroller that integrates a robust set of features tailored for a wide range of applications. This high-performance 8-bit microcontroller is based on a low-power CMOS process, making it an ideal choice for embedded systems where efficiency is paramount.
Key Features
- Low Power Consumption: The P87LPC762FN is designed for applications requiring low power consumption in both active and idle modes, significantly extending the battery life of portable devices.
- Advanced Architecture: It features a two-clock 80C51 core offering up to 20 MHz clock frequency, which allows for fast instruction processing and supports a wide range of computing tasks.
- Memory Capacity: Equipped with 2 KB of on-chip OTP (One-Time Programmable) ROM and 128 bytes of RAM, it provides ample space for program storage and efficient data management.
- I/O Ports: The microcontroller includes 21 general-purpose I/O pins, giving designers the flexibility to connect a variety of peripherals and implement complex functionalities.
- Timers and Counters: It incorporates two 16-bit timers/counters, enhancing its capability to handle time-sensitive operations and complex timing sequences.
- In-System Programming (ISP): The ISP feature allows for easy firmware updates, ensuring the system can evolve with changing requirements without the need for additional hardware.
Applications
The versatility of the NXP P87LPC762FN makes it suitable for a broad spectrum of applications, including but not limited to:
- Industrial control systems
- Battery-powered devices
- Home automation
- Automotive electronics
- Telecommunication systems
Technical Specifications
| Feature |
Description |
| CPU |
8-bit 80C51 microcontroller |
| Frequency |
Up to 20 MHz |
| ROM |
2 KB OTP |
| RAM |
128 bytes |
| I/O Pins |
21 |
| Timers |
Two 16-bit |
| ISP |
Supported |
In conclusion, the NXP P87LPC762FN is a powerful and versatile microcontroller that offers a perfect blend of performance, power efficiency, and ease of use, suitable for a multitude of modern electronic applications.