EN
  • EN
  • DE

P89LPC932A1FD

Part No P89LPC932A1FD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1125+
Reference case TSSOP-2
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711600-P89LPC932A1FD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC932A1FD CAD Model

Description

NXP P89LPC932A1FD Microcontroller

The NXP P89LPC932A1FD is a highly integrated microcontroller that is part of NXP's 89LPC900 series, designed for low-power, high-performance applications. This 8-bit microcontroller is based on a high-performance processor architecture and is engineered to deliver exceptional functionality and versatility, making it suitable for a wide range of embedded systems.

This microcontroller features a 128-byte RAM and 8 KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), which allows for firmware updates and modifications without the need for external programming devices, ensuring a more straightforward and flexible development process.

The P89LPC932A1FD operates at a voltage range of 2.4V to 3.6V, which makes it ideal for battery-powered and portable applications. Its clock speed can go up to 18 MHz, delivering the computational power necessary for complex tasks without compromising power efficiency.

Key Features:

  • 8-bit microcontroller with accelerated two-clock 80C51 core
  • 8 KB of on-chip flash memory
  • 128-byte RAM
  • Two 16-bit timers/counters
  • Enhanced UART with fractional baud rate generator
  • High-speed output and input capture/compare and PWM functionality
  • Eight-channel 10-bit Analog-to-Digital Converter (ADC)
  • Up to 21 general-purpose I/O pins
  • Watchdog timer
  • Low-power modes for power saving
  • On-chip oscillator and clock circuitry

The device also boasts a rich set of peripherals, including two 16-bit timers/counters, a full-duplex enhanced UART, and an eight-channel 10-bit ADC, making it a great choice for interfacing with sensors and other peripherals. The high-speed output and input capture/compare and PWM functionality enable precise control over external hardware, essential for motor control applications and LED dimming.

The P89LPC932A1FD also includes integrated support for I²C-bus communication, allowing for easy connection to other I²C-compatible devices, and expanding the microcontroller's capabilities through serial communication.

With its robust feature set and low-power operation, the NXP P89LPC932A1FD microcontroller is an excellent choice for designers looking for a versatile and efficient solution for their embedded projects.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Lowest to $6.5223
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4564 $68.7384
13+ $9.4005 $122.2065
20+ $9.1060 $182.1200
27+ $8.8127 $237.9429
34+ $8.5193 $289.6562
46+ $7.6380 $351.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess