EN
  • EN
  • DE

P89LPC932FA

Part No P89LPC932FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343618-P89LPC932FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC932FA CAD Model

Description

Introducing the NXP P89LPC932FA Microcontroller

The NXP P89LPC932FA is a highly integrated microcontroller that is part of NXP's 89LPC900 series. Designed to deliver exceptional performance with low power consumption, this 8-bit microcontroller is based on a two-clock 80C51 processor offering speeds up to 20 MHz. With its advanced features and compact design, the P89LPC932FA is an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features of the P89LPC932FA

  • High-Performance 8-Bit Microcontroller: The P89LPC932FA operates at 3.3V with 5V tolerant I/O pins, suitable for interfacing with both 3.3V and 5V components.
  • Enhanced Memory: This microcontroller comes with 8 KB of flash memory, which supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates in the field without requiring additional hardware.
  • Flexible Clocking Options: It offers multiple clocking options including a crystal oscillator, an internal RC oscillator, and a Clock Recovery Unit (CRU) from USB for a full-speed USB interface without the need for an external crystal.
  • Robust I/O Capabilities: With 32 general-purpose I/O pins, the P89LPC932FA provides ample interfacing capabilities. These I/O pins also support high sink currents, making them suitable for directly driving LEDs or other devices.
  • Integrated Peripherals: It includes two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC) with eight multiplexed inputs, and two enhanced UARTs for serial communication.
  • Power Management: The device features multiple power-down modes, including Idle and Power-down with external interrupt wake-up, enhancing power efficiency for battery-operated devices.
  • Security: To protect your application, the P89LPC932FA offers 128 bytes of data EEPROM with individual block protection to prevent unauthorized access or copying of proprietary code.

Applications

The versatile nature of the P89LPC932FA makes it suitable for a broad range of applications. It is particularly adept for use in:

  • USB Interface Projects
  • Automotive Control Systems
  • Industrial Automation
  • Home Appliance Control
  • Embedded Systems
  • Consumer Electronics

With its robust set of features and capabilities, the NXP P89LPC932FA stands out as a microcontroller that can meet the demands of complex and power-sensitive applications. Its mix of performance, flexibility, and power efficiency makes it a smart choice for designers looking to optimize their systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess