EN
  • EN
  • DE

PBHV8118T

Part No PBHV8118T
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 180 V, 1 A NPN high-voltage low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235396-PBHV8118T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBHV8118T CAD Model

Description

The NXP PBHV8118T is a high-performance, high-voltage NPN bipolar transistor designed to deliver exceptional efficiency and reliability for a wide range of applications. This versatile component is engineered to meet the stringent requirements of today's electronic devices, providing a robust solution for power management and amplification needs.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (Vceo) of up to 400V, the PBHV8118T is well-suited for circuits that require high voltage operation, ensuring stable performance in demanding environments.
  • High Current Handling: This transistor can handle continuous collector currents (Ic) of up to 1A, making it an excellent choice for driving significant loads without compromising on efficiency.
  • Low Saturation Voltage: The low Vce(sat) characteristic minimizes power loss and improves total system efficiency, which is critical in power-sensitive designs.
  • Fast Switching Speed: The PBHV8118T boasts a rapid switching response, which is essential for high-frequency applications and helps reduce switching losses.
  • Surface-Mount Package: Packaged in a small SOT223 surface-mount package, the PBHV8118T is ideal for space-constrained applications and allows for efficient heat dissipation.

Applications

The PBHV8118T is suitable for a diverse range of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Lighting applications
  • Linear amplification tasks

Quality and Reliability

NXP is committed to delivering high-quality components that meet the rigorous standards of the electronics industry. The PBHV8118T transistor is built with NXP's proven semiconductor manufacturing process, ensuring long-term reliability and performance for critical applications.

Whether you're designing power supplies, working on motor control, or developing lighting systems, the NXP PBHV8118T high voltage transistor is an excellent choice for driving your designs forward with confidence.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess