EN
  • EN
  • DE

PBHV8140Z

Part No PBHV8140Z
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 500 V, 1 A NPN high-voltage low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235397-PBHV8140Z
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBHV8140Z CAD Model

Description

The NXP PBHV8140Z is a state-of-the-art high voltage bipolar transistor designed to cater to a wide range of applications that require robust performance at elevated voltages. This device is part of NXP's portfolio of high voltage transistors which are recognized for their reliability and efficiency.

Key Features

  • Voltage Rating: The PBHV8140Z boasts a collector-emitter voltage (Vceo) of 400V, making it suitable for circuits operating at high voltages.
  • Current Handling: With a continuous collector current (Ic) of up to 1A, this transistor can handle significant current loads, making it versatile for various power applications.
  • Power Dissipation: It has a power dissipation (Ptot) of 25W, providing a good balance between power handling capacity and thermal efficiency.
  • High Switching Speed: The device features a high switching speed, which is crucial for applications that require quick transitions between on and off states.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation by minimizing power loss when the transistor is in the on state.

Applications

The NXP PBHV8140Z is designed for use in a variety of applications, including but not limited to:

  • Switch mode power supplies (SMPS)
  • Power management circuits
  • Lighting applications, including LED drivers
  • Converter and inverter circuits
  • High voltage switching

Package and Quality

The PBHV8140Z is offered in a SOT223 (SC-73) surface-mount package, which is not only compact but also allows for efficient heat dissipation. This packaging makes the transistor an excellent choice for space-constrained applications while ensuring thermal stability. NXP's commitment to quality means that the PBHV8140Z is manufactured to meet high industry standards, ensuring performance and longevity for critical applications.

Conclusion

With its high voltage capability, efficient power handling, and fast switching speeds, the NXP PBHV8140Z high voltage transistor is an ideal choice for designers looking to create reliable and efficient electronic systems. Whether it's for industrial power supplies or consumer electronics, the PBHV8140Z delivers the performance needed for today's high-demand applications.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess