EN
  • EN
  • DE

PBSS4140V

Part No PBSS4140V
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 40 V low VCEsat NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235529-PBSS4140V
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4140V CAD Model

Description

Product Overview: NXP PBSS4140V NPN Transistor

The NXP PBSS4140V is a high-performance NPN bipolar junction transistor (BJT) designed to deliver exceptional efficiency and power handling for a wide range of applications. This device is part of NXP's portfolio of low V<sub>CESAT (collector-emitter saturation voltage) transistors, which are optimized to reduce power loss and improve overall system efficiency.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4140V boasts a low V<sub>CESAT at 10V, 1A, which translates to reduced power dissipation and improved thermal performance.
  • High Collector Current: With a maximum collector current (I<sub>C) of 1A, this transistor can handle significant current, making it suitable for power switching applications.
  • High Collector-Emitter Breakdown Voltage: The device has a V<sub>CEO of 40V, providing a good safety margin for circuits operating at lower voltages.
  • High Efficiency: The PBSS4140V is designed to offer high efficiency, which is crucial for power management in portable and battery-operated devices.
  • Small Package Size: Available in a small SOT-23 package, the transistor is ideal for space-constrained applications.

Applications

The NXP PBSS4140V is versatile and can be used in a variety of applications, including but not limited to:

  • Switching circuits
  • Power management in portable devices
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Amplification stages in audio applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS4140V is no exception. It is designed to meet stringent industry standards, ensuring stable performance over its intended lifespan even under harsh conditions.

Conclusion

With its combination of low saturation voltage, high current handling, and efficiency, the NXP PBSS4140V is an excellent choice for designers looking to optimize power management and efficiency in their electronic systems. Its compact form factor and robust design make it a reliable and space-efficient solution for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2637 $58.0140
535+ $0.2164 $115.7740
830+ $0.2097 $174.0510
1,140+ $0.2030 $231.4200
1,475+ $0.1961 $289.2475
1,975+ $0.1758 $347.2050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess