EN
  • EN
  • DE

PBSS5140V,115

Part No PBSS5140V,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 1A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 310mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 131414-PBSS5140V,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PBSS5140V,115 CAD Model

Description

The PBSS5140V,115 is a high-performance NPN transistor from NXP Semiconductors, designed to meet the needs of a wide range of electronic applications. This bipolar junction transistor (BJT) is known for its low V<sub>CEsat (collector-emitter saturation voltage) and high efficiency, making it an ideal choice for high-speed switching and amplification purposes.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS5140V,115 boasts a low V<sub>CEsat which minimizes power loss and improves overall efficiency, especially in saturated switch applications.
  • High Current Capability: With a continuous collector current (I<sub>C) rating of up to 1 A, this transistor can handle significant current, suitable for power regulation and driving moderate loads.
  • High-Speed Switching: The device is designed for high-speed switching, providing fast turn-on and turn-off times that are essential for high-frequency applications.
  • High Collector-Emitter Breakdown Voltage: It has a V<sub>(BR)CEO of 40 V, which allows it to withstand higher voltage applications without breaking down.
  • Low Power Dissipation: Thanks to its high efficiency and low saturation voltage, the PBSS5140V,115 has a reduced power dissipation, which contributes to a longer lifespan and reliability.

Applications

The PBSS5140V,115 is versatile and can be used in a variety of applications. Its fast switching capabilities make it suitable for high-speed signal processing, while its power handling capabilities are ideal for power management circuits. It can be found in:

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • LED lighting
  • Load switches
  • Charge pumps

Package and Quality

Packaged in a small SOT-23 surface-mount package, the PBSS5140V,115 is designed for compact PCB layouts and is easy to integrate into various circuit designs. NXP's commitment to quality ensures that this transistor meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5798 $57.9800
245+ $0.4759 $116.5955
380+ $0.4608 $175.1040
520+ $0.4458 $231.8160
670+ $0.4320 $289.4400
900+ $0.3869 $348.2100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess