EN
  • EN
  • DE

STGWA15H120DF2

Part No STGWA15H120DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT HB 1200V 15A HS TO247-3  /  IGBT Trench Field Stop 1200 V 30 A 259 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 15A
Power - Max 259 W
Switching Energy 380µJ (on), 370µJ (off)
Input Type Standard
Gate Charge 67 nC
Td (on/off) @ 25°C 23ns/111ns
Test Condition 600V, 15A, 10Ohm, 15V
Reverse Recovery Time (trr) 231 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGWA15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15546-5,497-15546-5
Standard Package 600
Win Source Part Number 1022379-STGWA15H120DF2
Ultra Librarian 3D Model Ultra Librarian STGWA15H120DF2 CAD Model

Description

STGWA15H120DF2 - Advanced IGBT and Diode Technology by STMicroelectronics

The STGWA15H120DF2 represents a pinnacle of power semiconductor technology, brought to you by STMicroelectronics – a global leader in semiconductor solutions. This cutting-edge device is an IGBT (Insulated Gate Bipolar Transistor) which is paired with a fast recovery diode in a single, compact package. Designed for high efficiency and robustness, it is ideal for a variety of applications including inverters for motor drives, uninterruptible power supplies (UPS), and power factor correction converters.

Key Features:

  • High Voltage Capability: The STGWA15H120DF2 is rated at 1200V, providing ample headroom for high voltage applications, ensuring reliability and performance under stress.
  • Low On-State Voltage: This IGBT technology is optimized to achieve a low V<sub>CE(sat) (collector-emitter saturation voltage), which minimizes conduction losses and enhances overall system efficiency.
  • Fast Switching Speed: The device features fast switching characteristics, which are critical for reducing switching losses and improving the performance of power electronic systems.
  • Co-Packaged Diode: The inclusion of a fast recovery diode in the same package as the IGBT simplifies design and construction, while also providing optimized performance through matched electrical characteristics.
  • High Current Rating: With a continuous collector current rating at 15A, this device is capable of handling high power levels, making it suitable for demanding applications.

Applications:

The STGWA15H120DF2 is versatile and can be used in a variety of applications that require high efficiency, fast switching, and reliability. Its main applications include:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Welding Equipment
  • Solar Inverters
  • Induction Heating Systems

Package and Reliability:

Encased in a TO-247 long leads package, the STGWA15H120DF2 is designed for optimal thermal performance and ease of integration into various circuit designs. STMicroelectronics' commitment to quality ensures that this IGBT and diode combination offers exceptional reliability, making it a trusted choice for engineers and designers looking to enhance their power management solutions.

With the STGWA15H120DF2, STMicroelectronics continues to push the boundaries of power electronics, providing advanced components that drive innovation in energy efficiency and performance.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4346 $200.7342
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess