EN
  • EN
  • DE

PBSS5320D

Part No PBSS5320D
Manufacturer NXP / Nexperia
Description 20 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235574-PBSS5320D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5320D CAD Model

Description

NXP PBSS5320D PNP Transistor

The NXP PBSS5320D is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This device is part of NXP's portfolio of low VCESAT PNP transistors, which are known for their low collector-emitter saturation voltage, making them highly efficient for switching applications.

The PBSS5320D is characterized by its high current capacity, supporting continuous collector currents of up to 3 A, and peak collector currents of 4 A, which makes it suitable for high-power switching operations. With a collector-emitter voltage of 20 V, it can handle moderate voltage operations, and its low saturation voltage helps to minimize power dissipation and improve overall system efficiency.

This transistor features a high collector current gain (hFE), ensuring that it can be driven with a relatively low base current, thus reducing the power needed from the driving circuit. The device is also designed with a fast switching speed, which is crucial for applications requiring quick response times.

The PBSS5320D comes in a small Surface-Mounted Device (SMD) package, specifically the SOT-1061 flat leaded package, which is also known as the DFN2020D-3 (SOT1061) package. This compact package is ideal for space-constrained applications and allows for a high packing density on printed circuit boards (PCBs).

Typical applications for the NXP PBSS5320D include but are not limited to power management circuits, charging circuits, DC-DC converters, motor control circuits, and LED drivers. Its robustness and performance parameters make it an excellent choice for designers looking for a reliable PNP transistor that can deliver high efficiency and power-handling capabilities in a compact form factor.

With its combination of high current capability, low saturation voltage, and fast switching speeds, the NXP PBSS5320D is a versatile component that enhances the performance of a wide array of power and switching applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess