The NXP PBSS5320T is a state-of-the-art PNP transistor designed for high efficiency and performance in a compact package. This semiconductor device is part of NXP's portfolio of low VCESAT (Collector-Emitter Saturation) PNP transistors, which are optimized for low voltage, high-speed switching applications. The PBSS5320T is particularly suitable for use in power management circuits, DC-DC converters, load switches, and other power switching applications.
Key Features:
- Low Collector-Emitter Saturation Voltage: The PBSS5320T boasts a very low collector-emitter saturation voltage of typically 20 mV at 10 mA. This feature helps in reducing power losses and improving overall efficiency in circuit operation.
- High Current Capability: With a collector current rating of up to 2 A, this transistor can handle significant current, making it suitable for a wide range of power applications.
- High-Speed Switching: The device is capable of fast switching speeds, which is crucial for applications requiring quick response times and high-frequency operation.
- High HFE: It has a high current gain bandwidth product, providing excellent amplification characteristics for analog signals.
- Robustness: The PBSS5320T is designed to withstand harsh conditions, ensuring reliability and a long operational life.
Specifications:
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
20 V |
| Collector Current (IC) |
2 A |
| Collector-Emitter Saturation Voltage (VCESAT) |
20 mV at 10 mA |
| DC Current Gain (hFE) |
100 - 600 |
| Package |
SOT23 |
The PBSS5320T transistor is available in a small SOT23 surface-mount package, which is ideal for space-constrained applications. Its combination of high performance, efficiency, and reliability makes it an excellent choice for designers looking to optimize their power management solutions.