NXP PC74HC00P Quad 2-Input NAND Gate IC
The NXP PC74HC00P is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that this IC has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, as well as speeds and output drive comparable to LSTTL.
This integrated circuit features a quad 2-input NAND gate configuration, which means it contains four independent NAND gates in a single package, each with two inputs. The NAND gate is a fundamental building block used in digital electronics, known for its versatility in constructing any Boolean function. The PC74HC00P is commonly used in a variety of digital applications including logic circuits, computing devices, and other electronics where reliable logic operations are required.
The IC comes in a standard 14-pin DIP (Dual In-line Package), making it easy to work with in both prototyping and production environments. The package is suitable for through-hole mounting, which is widely used in breadboards and printed circuit boards (PCBs).
Key features of the NXP PC74HC00P include:
- High noise immunity
- Low power dissipation
- Balance propagation delays
- Wide operating voltage range: 2.0 to 6.0 V
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance
- High noise immunity: N = 1.0 V
- Low power TTL compatibility: fan out of 2 driving 74L or 1 driving 74LS
The NXP PC74HC00P is known for its robustness and can operate in a broad temperature range from -40°C to +125°C, making it suitable for industrial applications. The device also meets JEDEC standard no. 7A requirements, ensuring compatibility and interoperability with other standard logic devices.
For designers and engineers looking for a reliable and versatile logic solution, the NXP PC74HC00P offers a combination of features that make it an excellent choice for a wide range of digital logic functions and applications.