EN
  • EN
  • DE

PC74HC74T

Part No PC74HC74T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993453-PC74HC74T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC74T CAD Model

Description

Product Overview: NXP PC74HC74T Dual D-Type Flip-Flop

The NXP PC74HC74T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. This integrated circuit is part of the 74HC/HCT family and features two identical, independent dual D-type flip-flops with set and reset capabilities. Each flip-flop has independent data (D), set (SD), reset (RD), clock (CP) inputs, and outputs (Q and Q̅).

The PC74HC74T is designed for high-performance memory storing and data processing applications. The device can be used in a wide range of applications, from simple functions like flip-flops and registers to more complex computing elements. It is particularly well-suited for implementing buffer registers, shift registers, and control circuits due to its high noise immunity and low power consumption.

Key Features:

  • Logic Type: Dual D-Type Positive Edge-Triggered Flip-Flop
  • Operating Voltage Range: 2.0 to 6.0 V
  • High Noise Immunity: NIXT = 30% of VCC at VCC = 5V
  • Low Power Consumption: 20 µA max ICC at Ta = 25°C
  • High-Speed Performance: tpd = 15 ns (typ) at VCC = 5V
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min) at VCC = 4.5V
  • Pin and Function Compatibility: With 74LS74
  • ESD Protection: HBM JESD22-A114E exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
  • Multiple Package Options: Including SO, TSSOP, and DIP

Applications:

The versatility of the NXP PC74HC74T allows it to be used in various applications, including:

  • Memory registers
  • Data storage
  • Control systems
  • Counters and dividers
  • Toggle circuits

With its reliable performance and compatibility with existing systems, the NXP PC74HC74T is an excellent choice for designers looking for a robust and versatile flip-flop solution.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Panasonic
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
World Produts Inc.
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3289 $59.2020
430+ $0.2698 $116.0140
665+ $0.2614 $173.8310
915+ $0.2529 $231.4035
1,185+ $0.2446 $289.8510
1,585+ $0.2192 $347.4320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,019 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess