Product Overview: PC74HCT125T from NXP Semiconductors
The PC74HCT125T is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HCT family and is a quad buffer/line driver with 3-state outputs. Each buffer has a separate output enable pin that must be high to activate the output. This feature allows for greater flexibility in controlling the flow of data through the circuit.
Key Features
- Compatibility: The device is TTL input compatible, which means it can be used in systems where TTL logic levels are present, ensuring easy integration into existing designs.
- Output Capability: It features 3-state non-inverting outputs which can be used in bus-oriented applications, providing high-impedance states when needed.
- Power: The PC74HCT125T operates at a standard 5V power supply, making it suitable for a wide range of digital applications.
- Speed: It boasts a high noise immunity characteristic of CMOS devices and a typical propagation delay time of 8ns, ensuring fast response times for critical applications.
Applications
The versatility of the PC74HCT125T makes it ideal for a variety of applications, including:
- Buffering and driving bus lines
- Memory address drivers
- Data transmission and reception systems
- Control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PC74HCT125T is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. The device is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.
Ordering Information
The product is available in a TSSOP14 (Thin Shrink Small Outline Package) and is sold under the part number PC74HCT125T. It is supplied in tape and reel packaging for easy handling and integration into manufacturing processes.