EN
  • EN
  • DE

PC9RS08KA2DWE

Part No PC9RS08KA2DWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features RS08 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 8-SO
Manufacturer NXP
Series RS08
Package Tube
Part Status Obsolete
Core Processor RS08
Core Size 8-Bit
Speed 10MHz
Peripherals LVD, POR, WDT
Number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SO
Family Name PC9R
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930069-PC9RS08KA2DWE
Ultra Librarian 3D Model Ultra Librarian PC9RS08KA2DWE CAD Model

Description

Introducing the NXP PC9RS08KA2DWE Microcontroller

The NXP PC9RS08KA2DWE is a highly efficient and versatile microcontroller designed to meet the needs of a wide range of applications. This powerful MCU is part of NXP's RS08 family, known for its small size and low power consumption while providing robust performance for embedded systems. The PC9RS08KA2DWE is ideal for those seeking a balance between functionality and cost-effectiveness in their electronic designs.

Key Features

  • Core: The PC9RS08KA2DWE is built around an efficient RS08 core, which operates at a maximum frequency of 20 MHz. This core is optimized for minimal power consumption, extending the life of battery-powered devices.
  • Memory: It comes with 2 KB of flash memory and 63 bytes of RAM. The flash memory is highly reliable, with a typical endurance of 10,000 write/erase cycles, making it suitable for applications requiring frequent code updates or data storage.
  • I/O Options: The microcontroller provides several general-purpose input/output (GPIO) pins, enabling it to interface with sensors, actuators, and other peripherals. These I/O options are flexible and can be configured to support a variety of functions.
  • Analog Features: Integrated into the chip is an analog-to-digital converter (ADC) with multiple channels, allowing the PC9RS08KA2DWE to process analog signals from various sources, which is crucial for sensor-based applications.
  • Power Efficiency: Designed for energy-sensitive applications, it features multiple power-saving modes, including stop and wait modes, which help reduce power usage when the MCU is idle.
  • Package: The device is available in a compact 8-pin SOIC package, making it a perfect choice for space-constrained applications.

Applications

The NXP PC9RS08KA2DWE is suitable for a broad range of applications. Its low power consumption makes it perfect for portable devices, while its robust I/O capabilities make it a great choice for industrial control systems, home automation, and consumer electronics. The MCU's ADC functionality also enables its use in sensor-based systems for data acquisition and monitoring tasks.

In summary, the NXP PC9RS08KA2DWE microcontroller is a reliable, cost-effective solution for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess