Overview of NXP PCA82C251TCM CAN Transceiver
The NXP PCA82C251TCM is a stand-alone Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed CAN applications, it facilitates reliable communication in the automotive and industrial markets, ensuring robust data transmission in demanding environments.
Key Features
- Compatibility: The PCA82C251TCM is fully compatible with the ISO 11898-2 standard and can be used for both 12V and 24V systems, making it versatile for various automotive and industrial applications.
- High-Speed Operation: It supports high-speed CAN operations up to 1 Mbps, allowing for efficient data transfer across the network.
- Differential Receiver: The integrated differential receiver offers high immunity against electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noisy environments.
- Low Power Mode: An important feature of this transceiver is the Low-Power Standby Mode, which reduces power consumption when the network is idle or when the device is not in active use.
- Thermal Protection: The device includes thermal protection against overload conditions, ensuring the transceiver's longevity and reliability.
- Voltage Range: It operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating fluctuations in power supply within a system.
Applications
The PCA82C251TCM is designed to be used in a variety of applications where robust and reliable CAN communication is required. This includes:
- Automotive networks, such as in-vehicle networks for engine control units, body control modules, and other sensors and actuators.
- Industrial automation systems, where distributed control or real-time data exchange is needed.
- Embedded systems that require a standardized communication interface.
Package and Quality
The PCA82C251TCM comes in a SO-8 (Small Outline Package) which is suitable for space-constrained applications. It is recognized for its quality and durability, which is in line with NXP's commitment to high manufacturing standards.
In conclusion, the NXP PCA82C251TCM CAN transceiver is a robust, high-speed communication device that empowers automotive and industrial networks with reliable data exchange capabilities. Its adherence to industry standards and its feature set designed for harsh environments make it an ideal choice for system designers looking to implement CAN interfaces in their projects.