EN
  • EN
  • DE

PCA85262ATT/AJ

Part No PCA85262ATT/AJ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 48-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PCA85262
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-11391-6, 935303863118, 568-11391-1, 568-11391-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888692-PCA85262ATT/AJ
Ultra Librarian 3D Model Ultra Librarian PCA85262ATT/AJ CAD Model

Description

The NXP PCA85262ATT/AJ is a highly precise real-time clock (RTC) and calendar optimized for low-power consumption and an extended temperature range, making it an ideal component for a wide range of applications in consumer electronics, automotive, industrial, and server environments.

Key Features

  • Time Accuracy: The device maintains an excellent time accuracy over a wide temperature range and compensates for the temperature drift, which ensures reliable timekeeping.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the PCA85262ATT/AJ operates on very low current, contributing to extended battery life for portable and wearable devices.
  • Extended Temperature Range: This RTC can operate over an industrial temperature range, making it suitable for outdoor and harsh environment applications.
  • I2C Interface: The device features a serial I2C-bus interface, which allows for easy integration into most microcontroller-based systems.
  • Programmable Alarm and Timer Functions: It includes programmable alarms and timer functions that can be used for scheduling tasks or waking up the system from a low-power mode.
  • Integrated Oscillator: With an integrated crystal oscillator, the PCA85262ATT/AJ ensures stable timekeeping without the need for external components.

Applications

The versatility of the NXP PCA85262ATT/AJ allows it to be employed in numerous applications, including:

  • Smart meters and energy management systems
  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Portable medical devices
  • Network routers, switches, and infrastructure equipment

Product Specifications

Attribute Value Part Number PCA85262ATT/AJ Package TSSOP8 Supply Voltage 1.8V to 5.5V Temperature Range -40°C to +85°C Interface Type I2C

Overall, the NXP PCA85262ATT/AJ real-time clock provides designers with a compact, accurate, and reliable timekeeping solution that is easy to integrate into a broad range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess