EN
  • EN
  • DE
  • IT

PCA8534AH/Q900/1,5

Part No PCA8534AH/Q900/1,5
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER 60SEG 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 60 Segment
Operating Supply Current 80μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 118210-PCA8534AH/Q900/1,5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8534AH/Q900/1,5 CAD Model

Description

Introducing the PCA8534AH/Q900/1,5 LCD Driver from NXP

The PCA8534AH/Q900/1,5 is a state-of-the-art LCD driver component designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This advanced driver is specifically tailored for driving vertical alignment (VA) and extended graphics array (XGA) displays, providing designers with a versatile and efficient solution for a wide range of applications.

At the core of the PCA8534AH/Q900/1,5 is its ability to support high-contrast and high-information-content displays, with an emphasis on exceptional image quality and clarity. The driver is compatible with a variety of screen sizes and resolutions, making it an excellent choice for use in automotive dashboards, industrial controls, home appliances, and medical equipment, where clear and reliable visual information is paramount.

This LCD driver boasts an impressive feature set, including a built-in voltage multiplier and regulator, which ensures stable operation over a wide range of supply voltages and environmental conditions. Its low-power consumption makes it ideal for battery-operated devices, helping to extend the operational life and reduce the overall power footprint of the product it serves.

The PCA8534AH/Q900/1,5 supports a rich set of interfaces, including I²C-bus and SPI-bus, thus offering flexibility in system design and ease of integration into existing and new projects. The driver's ability to interface with microcontrollers and other digital systems simplifies the development process, allowing for rapid prototyping and quicker time-to-market for products.

Moreover, the PCA8534AH/Q900/1,5 is designed with reliability in mind, featuring built-in temperature compensation that ensures consistent performance across a range of operating temperatures. Its robust design and adherence to stringent quality standards mean that it can withstand the rigors of daily use in demanding environments.

As a product of NXP Semiconductors, the PCA8534AH/Q900/1,5 comes with the assurance of technical support and a wealth of documentation, including datasheets, application notes, and design resources, to assist developers in harnessing its full potential. Whether for automotive, industrial, or consumer electronics, the PCA8534AH/Q900/1,5 is a smart choice for any application requiring a high-quality, reliable LCD driver solution.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY CTRL 64SQFP / LCD Driver 64-SPQFP (10x10), 64-SQFP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.4477
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.7300
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5669
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $88.2383
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6440 $69.2880
5+ $28.4256 $142.1280
8+ $27.5369 $220.2952
10+ $26.6495 $266.4950
13+ $25.7608 $334.8904
17+ $23.0960 $392.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess