EN
  • EN
  • DE

PCA8574D

Part No PCA8574D
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235852-PCA8574D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA8574
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PCA8574D CAD Model

Description

The NXP PCA8574D is a robust I/O expander chip that provides an efficient solution for expanding the input/output capabilities of microcontrollers and microprocessors with a limited number of I/O pins. This 8-bit I/O expander uses the I2C-bus interface, which means it can be easily integrated into a variety of embedded systems that utilize I2C for communication.

Key Features

  • 8-bit I/O Expander: Greatly increases the number of I/O pins available for use in a system, allowing for more complex designs without the need for larger microcontrollers.
  • I2C Interface: Utilizes a two-wire serial interface that is widely used in the industry, ensuring compatibility with a broad range of devices and easy integration into existing designs.
  • Low Standby Current: The PCA8574D is designed to have a very low standby current, making it suitable for power-sensitive applications.
  • Address Pins: Features three hardware address pins that allow up to eight devices to share the same I2C bus, providing the possibility to expand up to 64 I/Os on a single bus.
  • Interrupt Output: An interrupt output pin is provided, which can be configured to alert the host microcontroller when an input state has changed, thus improving the efficiency of the system by eliminating the need for continuous polling.

Applications

The PCA8574D is versatile and can be used in a wide range of applications including:

  • Industrial control systems
  • Robotics
  • Home automation systems
  • Server motherboards
  • Extended keyboard inputs

Technical Specifications

The PCA8574D operates over a supply voltage range of 2.5V to 6V and is available in a 16-pin SOIC package. It supports a wide range of I2C bus frequencies, including standard mode, fast mode, and fast mode plus.

For developers and engineers looking to add more I/O capabilities to their projects without significantly increasing the complexity or cost of their systems, the NXP PCA8574D offers a practical and efficient solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess