EN
  • EN
  • DE

PCA9306DC1/DG

Part No PCA9306DC1/DG
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1236+
Reference case VSSOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733312-PCA9306DC1/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9306DC1/DG CAD Model

Description

NXP PCA9306DC1/DG Level-Translating I2C-Bus and SMBus Repeater

The NXP PCA9306DC1/DG is a versatile, bi-directional voltage-level translator specifically designed for I2C-bus and SMBus applications. This compact IC is essential for systems where the interface must operate at different voltage levels, ranging from 0.8V to 5.5V. With the PCA9306DC1/DG, communication between devices operating at disparate voltages is seamless, making it an ideal solution for multi-voltage systems.

The PCA9306DC1/DG provides two-bit bidirectional translation between two different voltage domains. It comes in an ultra-small package, which is perfect for space-constrained applications. The device's A-side is designed to interface with the lower voltage system, while the B-side interfaces with the higher voltage system. The PCA9306DC1/DG ensures that the integrity of the signal is maintained, even when translating to a higher voltage, thanks to its design that prevents back-drive and current leakage.

One of the key features of the PCA9306DC1/DG is its ability to work with a non-gated bidirectional I2C-bus and SMBus signals. This allows the device to provide true bidirectional communication between different voltage domains without the need for a direction control signal. The PCA9306DC1/DG also supports hot insertion, which means it can be added to or removed from a live system without the need to power down, increasing the flexibility and ease of maintenance for various applications.

Furthermore, the PCA9306DC1/DG is equipped with an enable (EN) pin, which gives the user control over the functionality of the device. When the EN pin is high, the translator switches are on and communication is enabled. If the EN pin is low, the translator switches are off, and the I2C-bus lines are in a high-impedance state, which minimizes power consumption when the device is not in use.

Designed for use in applications such as mobile phones, personal media players, and other portable electronic devices, the NXP PCA9306DC1/DG is a reliable and efficient solution for voltage level translation. Its small footprint, low power consumption, and ease of use make it a go-to component for engineers looking to bridge communication between systems with varying logic levels.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2882 $50.4350
425+ $0.2365 $100.5125
655+ $0.2291 $150.0605
905+ $0.2217 $200.6385
1,170+ $0.2143 $250.7310
1,565+ $0.1921 $300.6365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess