EN
  • EN
  • DE

PCA9545APW,118

Part No PCA9545APW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiplexer Switch ICs I2C SWITCH 4CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9545A
Product Multiplexers
Mounting Style SMD/SMT
Package / Case TSSOP-20
Number of Channels 4 Channel
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
On Resistance - Max 24 Ohms
On Time - Max 300 ns
Off Time - Max 300 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Supply Current - Max 100 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 400 mW
Product Type Multiplexer Switch ICs
Propagation Delay Time 0.3 ns
Standard Pack Qty 2500
Subcategory Switch ICs
Ultra Librarian 3D Model Ultra Librarian PCA9545APW,118 CAD Model

Description

Product Overview: PCA9545APW,118

The PCA9545APW,118 is a sophisticated 4-channel I2C-bus switch with interrupt logic, designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to provide seamless communication and control among multiple I2C devices that share the same bus. It is particularly useful in applications where various subsystems with the same I2C addresses need to be connected to a single I2C master.

Key Features

  • Multi-Channel I2C Switch: The device features four bidirectional translating switches that can connect multiple I2C slaves with identical addresses to a single I2C bus, effectively solving address conflict issues.
  • Interrupt Function: Each switch has an interrupt input that can be configured to alert the master if any slave device connected to it requires attention.
  • Channel Selection: The active channel can be selected via the I2C bus, providing dynamic switching between I2C slaves.
  • Low Standby Current: The PCA9545APW,118 is optimized for low power consumption, with a low standby current that makes it suitable for battery-powered devices.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2.3V to 5.5V, accommodating various system voltages and ensuring compatibility with both 3.3V and 5V logic levels.
  • High Noise Filter: An integrated noise filter on the I2C bus input pins suppresses spurious noise to maintain signal integrity.
  • Package: The device is available in a TSSOP20 package, which is suitable for space-constrained applications.

Applications

The PCA9545APW,118 is ideal for a range of applications, including:

  • Server systems and data centers where multiple I2C devices are present.
  • Industrial control systems that require multiple sensors and actuators on the same I2C bus.
  • Consumer electronics where different modules need to communicate over a single I2C bus without address conflicts.
  • Development platforms that need to interface with multiple I2C devices during prototyping or testing.

With its robust design and versatile functionality, the PCA9545APW,118 from NXP Semiconductors offers a reliable solution for complex I2C communication challenges, ensuring efficient and effective system integration in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8809 $52.8540
125+ $0.8251 $103.1375
190+ $0.7973 $151.4870
270+ $0.7415 $200.2050
355+ $0.7136 $253.3280
440+ $0.6858 $301.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess