EN
  • EN
  • DE

PCA9548ABS

Part No PCA9548ABS
Manufacturer NXP / Nexperia
Description 8-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236029-PCA9548ABS
Manufacturer Homepage www.nxp.com
Family Name PCA9548
Introduction Date December 22, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9548ABS CAD Model

Description

NXP PCA9548ABS 8-Channel I2C Switch

The PCA9548ABS is a high-performance, 8-channel I2C-bus switch with an impressive array of features designed to facilitate communication between a primary I2C-bus and up to eight separate channels or slave devices. Manufactured by NXP Semiconductors, a leader in the industry, this product is engineered to solve common communication challenges in complex I2C systems.

The PCA9548ABS allows for the expansion of I2C-bus capabilities by providing additional channels that can be independently selected and controlled. This is particularly useful in applications where multiple I2C devices with identical addresses need to coexist on the same bus, or when the bus capacitance limit is reached and additional devices cannot be connected directly.

One of the key features of the PCA9548ABS is its ability to isolate bus segments, thereby reducing the risk of data collision and improving system reliability. This is achieved through its built-in channel selection via I2C-bus commands, which allows the master device to communicate with a selected channel without interference from the others.

The device supports a wide range of supply voltages, from 2.3V to 5.5V, making it suitable for a variety of applications and compatible with both standard and fast I2C-bus modes. With a maximum data transfer rate of 400 kbit/s, the PCA9548ABS is capable of handling most I2C communication requirements with ease.

Additionally, the PCA9548ABS features an active LOW reset input that allows the user to reset the I2C-bus state machine, which can be crucial in the event of a system error or malfunction. This reset feature ensures that the system can be brought back to a known state, enhancing the overall robustness of the application.

The device comes in a compact, surface-mount HVQFN24 package, making it an ideal choice for space-constrained applications. Its low power consumption and built-in power-up reset functionality further contribute to its efficiency and ease of use in modern electronic systems.

Overall, the NXP PCA9548ABS is a versatile and reliable solution for expanding I2C-bus communication in a wide range of applications, including consumer electronics, telecommunications, and industrial control systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4392 $50.3720
75+ $1.3464 $100.9800
120+ $1.3000 $156.0000
170+ $1.2071 $205.2070
220+ $1.1607 $255.3540
270+ $1.1143 $300.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess