EN
  • EN
  • DE

TLE2082ACDR

Part No TLE2082ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 700μV
Operating Supply Current 3.1mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108579-TLE2082ACDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2082ACDR CAD Model

Description

Product Overview: TLE2082ACDR by Texas Instruments

The TLE2082ACDR from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that comes in an 8-pin SOIC package. Designed to meet a wide array of requirements, this op-amp is a part of TI's Excalibur low-noise operational amplifier series and is well-suited for applications demanding high output drive capability and minimal distortion.

Key Features

  • High Output Drive: The TLE2082ACDR is capable of delivering a high output current, which is essential for driving heavy loads efficiently.
  • Low Noise Performance: It offers an exceptional noise performance, making it ideal for audio applications and other sensitive instrumentation that require a clean signal.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, allowing it to be used in diverse applications from low-frequency sensors to high-speed signal processing.
  • Low Total Harmonic Distortion (THD): The device ensures minimal signal distortion, which is critical for high-fidelity audio systems and precision analog circuits.
  • High Slew Rate: The TLE2082ACDR boasts a high slew rate, contributing to its ability to handle rapid changes in the input signal without distortion.

Applications

The versatility of the TLE2082ACDR makes it suitable for a wide range of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers for Signal Conditioning
  • Analog-to-Digital Converters (ADC) Drivers
  • High-quality Test and Measurement Systems

Quality and Reliability

As with all Texas Instruments products, the TLE2082ACDR is manufactured to high standards, ensuring reliability and performance consistency. It operates over a wide temperature range and is designed to withstand the rigors of commercial and industrial applications.

Ordering Information

The TLE2082ACDR is available for ordering in tube or reel packaging, facilitating ease of integration into manufacturing workflows. For detailed specifications and ordering options, customers can visit the Texas Instruments website or contact their local authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess