EN
  • EN
  • DE

PCA9663B,118

Part No PCA9663B,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CONTROLLER 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I²C Controller - I²C Interface 48-LQFP (7x7)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name PCA9663
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935294504118, 568-7583-6, 568-7583-2, PCA9663B118, 568-7583-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888724-PCA9663B,118
Ultra Librarian 3D Model Ultra Librarian PCA9663B,118 CAD Model

Description

Product Overview: NXP PCA9663B,118

The PCA9663B,118 is a sophisticated integrated circuit (IC) from NXP Semiconductors, designed to provide a robust and efficient interface for serial communication. This device is part of NXP's extensive portfolio of interface products and offers a flexible, low-voltage parallel bus to I2C-bus interface that is suitable for a wide range of applications.

Key Features

  • I2C-bus Interface: The PCA9663B,118 supports a fully compliant I2C-bus specification and can operate as a master or slave device, making it versatile for multi-master bus configurations.
  • Parallel Bus: It features an 8-bit parallel bus for easy integration with microcontrollers and processors, providing a straightforward way to extend the number of I2C-bus interfaces.
  • Operating Voltage: The device can operate at a wide range of voltages from 2.3V to 5.5V, making it suitable for battery-powered and low-power applications.
  • High-speed Mode: Capable of supporting high-speed data transfers, the PCA9663B,118 can handle I2C-bus speeds of up to 1 MHz, enabling quick communication between devices.
  • Interrupt Output: An interrupt output pin is provided, which can be used to alert the host controller of events on the I2C-bus, improving system responsiveness and efficiency.

Applications

The PCA9663B,118 is designed for a variety of applications that require reliable serial communication. It is particularly well-suited for:

  • Industrial control systems
  • Automotive networks
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical equipment
  • Home automation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PCA9663B,118 is no exception. Manufactured to the highest standards, this IC ensures reliable operation in even the most demanding environments. It is a testament to NXP's dedication to providing innovative and dependable solutions for the electronics industry.

For designers and engineers looking for a high-performance I2C-bus interface solution, the PCA9663B,118 from NXP Semiconductors is an excellent choice. Its combination of features, flexibility, and reliability make it a go-to component for enhancing serial communication capabilities in a wide array of products and systems.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6808 $61.4464
19+ $6.3017 $119.7323
29+ $6.1053 $177.0537
40+ $5.9078 $236.3120
51+ $5.7115 $291.2865
68+ $5.1201 $348.1668
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess