EN
  • EN
  • DE

PCA9745BTWJ

Part No PCA9745BTWJ
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 16-CHANNEL SPI SERIAL BUS 57 MA/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 16 Output Linear Shift Register SPI Dimming 57mA 28-HTSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-HTSSOP
Family Name PCA9745
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14156-1, 568-14156-2, 935307723118, PCA9745BTWJ-ND, 568-14156-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888728-PCA9745BTWJ
Ultra Librarian 3D Model Ultra Librarian PCA9745BTWJ CAD Model

Description

NXP PCA9745BTWJ LED Driver IC

The PCA9745BTWJ is a state-of-the-art LED driver integrated circuit (IC) from NXP Semiconductors, designed to meet the needs of complex and power-efficient lighting solutions. This versatile IC is specifically tailored for automotive and industrial applications where precise LED control and reliable performance are critical.

Key Features:

  • Multiple Channel Output: The PCA9745BTWJ boasts 24 channels of constant current sink outputs, providing extensive flexibility for controlling numerous LEDs independently.
  • High Precision: Each channel offers 8-bit (256 steps) of individual PWM control, allowing for fine-tuned brightness adjustment and advanced light patterns, enhancing the visual experience and user interface.
  • Integrated Grayscale PWM: The IC includes an integrated 12-bit grayscale PWM, which, when combined with the 8-bit dot correction, delivers a high level of color and brightness control, perfect for sophisticated lighting effects.
  • Power Management: It features a wide range of operating voltage from 3.0 V to 5.5 V, making it suitable for various power environments and ensuring consistent performance across different applications.
  • Error Detection: The PCA9745BTWJ supports error detection mechanisms such as LED open and short detection, which are essential for maintaining system integrity and reliability.
  • Thermal Protection: With built-in thermal shutdown protection, the IC ensures safe operation by preventing overheating, thus prolonging the life of the device and the LEDs it controls.
  • Communication: The device communicates via an I2C-bus interface, allowing for easy integration with microcontrollers and other digital control systems.

Applications:

The PCA9745BTWJ is ideal for a wide array of applications that require precise LED control, including:

  • Automotive interior and exterior lighting
  • RGB LED backlighting systems
  • LED status or indicator lights for industrial controls
  • Interactive displays and dynamic signage

With its robust feature set and NXP's reputation for quality, the PCA9745BTWJ LED driver IC is a top choice for designers and engineers looking to create advanced, reliable, and energy-efficient lighting systems.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0547 $50.5470
25+ $4.1474 $103.6850
38+ $4.0178 $152.6764
52+ $3.8882 $202.1864
67+ $3.7586 $251.8262
90+ $3.3698 $303.2820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess