EN
  • EN
  • DE

MCP39F511T-E/MQ

Part No MCP39F511T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER MONITOR 1PH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Single Phase Meter IC 28-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP39F511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844977-MCP39F511T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP39F511T-E/MQ CAD Model

Description

Microchip Technology's MCP39F511T-E/MQ Power Monitoring IC

The MCP39F511T-E/MQ is a highly integrated, single-phase power-monitoring IC designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced IC is specifically crafted for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. It offers a complete system solution for power monitoring with minimal external components, which is ideal for space-constrained environments.

With its precision signal acquisition and processing capabilities, the MCP39F511T-E/MQ ensures accurate power measurement. It features dual-channel delta-sigma Analog-to-Digital Converters (ADCs), a 16-bit calculation engine, EEPROM memory for holding calibration coefficients and settings, and a flexible 2-wire interface.

Key features of the MCP39F511T-E/MQ include:

  • Active, Reactive, and Apparent Power measurement
  • Line Voltage and Current RMS measurements
  • Power Factor and Frequency measurement
  • Energy accumulation mode
  • Auto-save of measurements to EEPROM
  • On-chip temperature sensor
  • Zero-drift amplifiers for voltage and current sensors

This IC is not only a powerhouse in terms of its functional capabilities but also in its ease of integration. The MCP39F511T-E/MQ comes in a 28-pin QFN package, optimized for thermal performance and compact PCB design. Its design flexibility is further enhanced by the inclusion of programmable calibration coefficients and system configuration data that can be stored in the integrated EEPROM, which is capable of auto-saving upon power loss.

For developers and engineers, Microchip provides comprehensive support for the MCP39F511T-E/MQ, including reference designs, application notes, and a user-friendly software utility that aids in device configuration and calibration for various applications. This ensures a reduced time-to-market and a simplified design process.

In summary, the MCP39F511T-E/MQ by Microchip Technology is a sophisticated and reliable solution for advanced power monitoring, delivering high accuracy, integration, and ease of use for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,129 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess