EN
  • EN
  • DE

PCB80C552-5-24WP

Part No PCB80C552-5-24WP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 24 MHz MICROCONTROLLER PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026971-PCB80C552-5-24WP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCB80C552-5-24WP CAD Model

Description

The PCB80C552-5-24WP is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust design, versatility, and efficient operation. This MCU is part of the 80C51 family, which is well-known for its rich instruction set and excellent performance in embedded systems. The PCB80C552-5-24WP is specifically engineered to tackle complex tasks within industrial control systems, automotive applications, and various other demanding embedded environments.

Key Features

  • Clock Speed: The PCB80C552-5-24WP operates at a clock speed of 24 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 256 bytes of RAM and 8 KB of on-chip EPROM, allowing for ample storage for both volatile and non-volatile data.
  • I/O Ports: The device features five 8-bit I/O ports plus one 8-bit input port, offering extensive interfacing capabilities.
  • Timers: Three 16-bit timers/counters are included, which are essential for precise event counting and interval timing.
  • Serial Communication: A full-duplex enhanced UART is provided for serial communication, facilitating easy data transfer with peripherals and other microcontrollers.
  • Interrupts: With 15 sources of interrupt and 4 priority levels, the PCB80C552-5-24WP ensures responsive and prioritized interrupt handling.
  • Power-saving Modes: It supports idle and power-down operation modes to conserve energy when the MCU is not in active use.

Applications

The versatility of the PCB80C552-5-24WP makes it an ideal choice for a wide range of applications. It is particularly suited for industrial automation, where reliable and precise control is paramount. In the automotive sector, it can be used for engine management systems, ABS, and other vehicle control modules. Its robust serial communication capabilities also make it a preferred choice for complex data acquisition systems and networked devices within the Internet of Things (IoT) ecosystem.

Conclusion

Overall, the PCB80C552-5-24WP from NXP Semiconductors stands out as a powerful and reliable microcontroller that can serve as the computational heart of sophisticated electronic systems. Its rich feature set, coupled with NXP's reputation for quality, ensures that this MCU is a top choice for designers and engineers looking to create high-performance, durable embedded solutions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess