EN
  • EN
  • DE

TPS54308DDCT

Part No TPS54308DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 26V
Current - Output 3A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS54308
Other Names 296-47881-2,296-47881-1,TPS54308DDCT,296-47881-6
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249739-TPS54308DDCT
Ultra Librarian 3D Model Ultra Librarian TPS54308DDCT CAD Model

Description

Product Overview: TPS54308DDCT by Texas Instruments

The TPS54308DDCT is a highly-efficient synchronous buck converter designed by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (PMIC) is engineered to deliver a high level of performance for a variety of applications, including consumer electronics, industrial systems, and networking equipment.

Key Features and Benefits

  • Output Voltage Range: The TPS54308DDCT offers an adjustable output voltage range from 0.6 V to 3.3 V, allowing for a wide variety of uses across different voltage requirements.
  • High Efficiency: With its synchronous step-down operation, the device is capable of up to 95% efficiency, which helps to minimize energy loss and heat generation, thereby extending the life of the product.
  • Current Rating: This converter can deliver up to 3 A of continuous output current, making it suitable for powering a broad range of components.
  • Operating Frequency: The TPS54308DDCT operates at a fixed switching frequency of 1.5 MHz, which allows for a smaller external inductor and capacitors, reducing the overall footprint and simplifying the design.
  • Thermal Management: Enhanced thermal performance is achieved through an exposed thermal pad, which aids in heat dissipation and ensures reliable operation under a variety of conditions.
  • Protection Features: The device includes a suite of protective features such as overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout, safeguarding your system from potential damage.

Applications

The TPS54308DDCT is ideal for use in a range of applications, including:

  • Point-of-Load (POL) solutions
  • Consumer electronics such as TVs, set-top boxes, and home audio systems
  • Networking equipment like routers, switches, and network attached storage devices
  • Industrial and automation systems

With its compact size, the TPS54308DDCT comes in a 10-pin SON package, ensuring a minimal footprint on the PCB while still offering robust power delivery and performance. This product exemplifies Texas Instruments' commitment to providing innovative, high-quality components for advanced electronic solutions.

Conclusion

The TPS54308DDCT from Texas Instruments stands out as a reliable and efficient solution for a wide range of power supply requirements. Its combination of power density, efficiency, thermal management, and protection features make it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess