EN
  • EN
  • DE

MAX9108EUD+

Part No MAX9108EUD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPAR LP QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.125μA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 116502-MAX9108EUD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9108EUD+ CAD Model

Description

The MAX9108EUD+ is a precision, low-power, single-supply quad comparator manufactured by Maxim Integrated. Designed to operate over a wide range of supply voltages, from +2.5V to +5.5V, this high-performance comparator is ideal for battery-powered devices and general-purpose applications. Its low voltage operation coupled with a typical supply current of just 60µA makes it an excellent choice for portable electronic devices where power efficiency is crucial.

Featuring a fast propagation delay of typically 500ns, the MAX9108EUD+ ensures swift response times in systems requiring high-speed signal processing. This makes it suitable for a variety of applications including zero-crossing detectors, window comparators, and voltage level monitoring circuits. The device's internal hysteresis also contributes to its robust performance by enhancing noise immunity and preventing oscillation.

The MAX9108EUD+ comes in a compact 14-pin TSSOP package, which is beneficial for space-constrained applications. It is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation under varying environmental conditions. Each comparator's output stage is designed to directly drive TTL or CMOS loads, providing versatility in interfacing with a wide range of digital logic families.

Key features of the MAX9108EUD+ include:

  • Single-Supply Operation: +2.5V to +5.5V
  • Low Supply Current: 60µA (typical)
  • Fast Propagation Delay: 500ns (typical)
  • Internal Hysteresis for Improved Noise Immunity
  • Directly Drives TTL or CMOS
  • Compact 14-Pin TSSOP Package
  • Extended Industrial Temperature Range: -40°C to +85°C

This high-quality component is designed for those seeking an efficient, reliable, and versatile comparator solution. The MAX9108EUD+ by Maxim Integrated represents a blend of performance, power efficiency, and compact form factor, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2588 $52.5880
24+ $4.3149 $103.5576
36+ $4.1801 $150.4836
50+ $4.0453 $202.2650
64+ $3.9104 $250.2656
86+ $3.5059 $301.5074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess