EN
  • EN
  • DE

PCF50633HN

Part No PCF50633HN
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833499-PCF50633HN
Ultra Librarian 3D Model Ultra Librarian PCF50633HN CAD Model

Description

NXP PCF50633HN Power Management Unit

The NXP PCF50633HN is a highly integrated power management unit designed to meet the demanding requirements of portable and handheld devices. This advanced chip offers a comprehensive solution for power supply management and battery charging, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other multimedia devices.

At the heart of the PCF50633HN lies its ability to provide multiple regulated voltages, ensuring that all components in your device receive clean and stable power. With a total of 17 output channels, including step-down converters, LDOs (Low Dropout Regulators), and charge pumps, the PCF50633HN can efficiently manage the power for various subsystems such as the CPU, memory, and LCD modules.

The unit also features an intelligent battery charging circuit, which supports both Li-Ion and Li-Polymer batteries. The charging parameters can be programmed via an I2C interface, allowing for precise control over the charging process to maximize battery life and safety. Additionally, the PCF50633HN includes a smart battery transceiver, enabling communication with a smart battery and providing detailed information about the battery status and health.

Another key aspect of the PCF50633HN is its power-on sequence controller. This allows for a customizable power-up sequence for the various power domains, ensuring that each component is powered on in the correct order to prevent damage and reduce inrush current. This feature is particularly important for complex devices with multiple power-dependent components.

For enhanced flexibility, the PCF50633HN offers several user-programmable features, such as adjustable output voltage levels, power sequencing, and multiple operating modes that cater to different power consumption requirements. This adaptability ensures that the power management unit can be tailored to the specific needs of the end product, providing optimal performance and efficiency.

In conclusion, the NXP PCF50633HN is a robust and feature-rich power management unit that offers a one-stop solution for efficient power regulation and battery management in portable devices. Its versatility and programmability make it a top choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess