EN
  • EN
  • DE

PCF7952ETT/M1CC16

Part No PCF7952ETT/M1CC16
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC KEYLESS ENTRY/GO 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Active
Win Source Part Number 042069-PCF7952ETT/M1CC16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7952ETT/M1CC16 CAD Model

Description

Product Overview: NXP PCF7952ETT/M1CC16

The NXP PCF7952ETT/M1CC16 is a state-of-the-art integrated circuit (IC) designed for use in advanced keyless entry systems. This product is part of NXP's broad portfolio of automotive solutions, specifically tailored for the security and convenience sector of the automotive industry. The PCF7952ETT/M1CC16 offers a combination of features that make it an ideal choice for smart key applications, including keyless start and remote keyless entry (RKE) systems.

Key Features:

  • High Security: The IC incorporates a sophisticated encryption algorithm to ensure secure communication between the key fob and the vehicle, effectively preventing unauthorized access and duplication of the key.
  • Low Power Consumption: It is designed to be energy-efficient, which helps in prolonging the battery life of the key fob, a critical aspect for user convenience and satisfaction.
  • Multiple Functionality: This chip supports multiple functions such as passive keyless entry and start (PKES), RKE, and immobilizer functions, making it a versatile solution for various security needs.
  • Frequency Agility: The device is capable of operating across various frequency bands, enabling it to be used in different regions and comply with global regulatory standards.

Applications:

The PCF7952ETT/M1CC16 is primarily used in the automotive sector for:

  • Smart keys and key fobs for passive keyless entry and start systems
  • Remote keyless entry systems
  • Immobilizer systems

Quality and Reliability:

NXP is known for its commitment to quality, and the PCF7952ETT/M1CC16 is no exception. It is built to meet the rigorous standards required for automotive applications, ensuring high reliability and performance under a wide range of environmental conditions.

Technical Specifications:

The PCF7952ETT/M1CC16 operates at a voltage range typical for automotive applications and is available in a small package suitable for compact electronic designs. Detailed technical specifications, including operating temperature range, frequency bands, and power consumption, are available in the product datasheet provided by NXP.

For manufacturers and designers looking for a secure, reliable, and versatile IC for their keyless entry systems, the NXP PCF7952ETT/M1CC16 is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
NXP / Nexperia
Lowest to $10.1866
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess