EN
  • EN
  • DE

PCF8576T

Part No PCF8576T
Manufacturer NXP / Nexperia
Description Universal LCD driver for low multiplex rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236256-PCF8576T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8576T CAD Model

Description

NXP PCF8576T Universal LCD Driver

The NXP PCF8576T is a versatile LCD driver designed to meet the needs of complex user interface displays. This powerful chip is an integral component for applications requiring the display of alphanumeric characters or graphics on LCD screens. It is particularly well-suited for battery-operated devices due to its low power consumption and wide operating voltage range.

With the ability to drive up to 40 segments and compatible with I²C-bus interfaces, the PCF8576T offers a flexible solution for expanding the display capabilities of any microcontroller-based system. This makes it an excellent choice for a variety of applications, including industrial controls, medical equipment, point-of-sale terminals, and consumer electronics.

Key Features:

  • Segment Drive Capability: The PCF8576T can drive up to 40 LCD segments, allowing for clear and comprehensive display options.
  • I²C-Bus Interface: It features a serial I²C-bus interface which minimizes the need for extensive wiring and simplifies connection to a microcontroller.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered applications where power conservation is crucial.
  • Multiplexing Scheme: The integrated multiplexing circuitry supports static, 1/2, or 1/3 biasing, providing versatility in display design.
  • Wide Operating Voltage: It operates across a broad voltage range, accommodating various power supply requirements.
  • Programmable Frame Frequency: Users can program the frame frequency to optimize the display refresh rate for their specific application.
  • Extended Temperature Range: The device is operational over an extended temperature range, ensuring reliability under varying environmental conditions.

The PCF8576T is packaged in a slim, surface-mount SOP package, making it suitable for space-constrained applications. Its built-in oscillator requires no external components, reducing overall system cost and complexity. For designers and engineers looking to implement a high-quality display interface with minimal hassle, the NXP PCF8576T offers an excellent balance of performance, flexibility, and ease of integration.

Whether you're developing a new product or upgrading an existing design, the PCF8576T provides a straightforward and effective solution for driving LCD panels.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess