EN
  • EN
  • DE

PCF8582C-2T/03

Part No PCF8582C-2T/03
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0610+
Reference case SOP-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711632-PCF8582C-2T/03
Family Name PCF8582C
Introduction Date May 09, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8582C-2T/03 CAD Model

Description

The NXP PCF8582C-2T/03 is a high-quality, non-volatile Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed for a wide range of data storage applications where reliable and low-power data retention is essential. This integrated circuit is part of NXP's robust EEPROM product line, known for its stability and endurance.

Key Features

  • Memory Size: The PCF8582C-2T/03 offers a storage capacity that is ideal for storing configuration parameters, setup data, or small amounts of information that need to be preserved across power cycles.
  • Interface: It comes with a serial I²C-bus interface, which enables easy integration into most microcontroller-based systems. The I²C interface also allows for a simple two-wire connection, reducing complexity and the number of required I/O pins.
  • Operating Voltage: This device operates over a wide range of voltages, making it versatile for use in various applications, from portable devices to industrial control systems.
  • Low Power Consumption: The low power consumption feature of the PCF8582C-2T/03 makes it an excellent choice for battery-operated devices where power efficiency is crucial.
  • Data Retention: High data retention is guaranteed, ensuring that the information stored within the EEPROM remains secure and intact over an extended period, even without power.
  • Endurance: The EEPROM cells of the PCF8582C-2T/03 are rated for a high number of write/erase cycles, providing reliable performance and longevity for applications that require frequent data updates.

Applications

The versatility of the NXP PCF8582C-2T/03 makes it suitable for a broad range of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Medical devices
  • Smart cards

In conclusion, the NXP PCF8582C-2T/03 EEPROM is a reliable and efficient solution for data storage needs in a variety of electronic products. Its robust design, coupled with its ease of integration, makes it a preferred choice for designers and engineers looking for a dependable memory component.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess