EN
  • EN
  • DE

PCIMX6X3EVN10AB

Part No PCIMX6X3EVN10AB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description I.mx 6 Series 32-BIT Mpu, Arm CORTEX-A9 Core, 800MHZ, Arm Co
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084366-PCIMX6X3EVN10AB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX6X3EVN10AB CAD Model

Description

The NXP PCIMX6X3EVN10AB is a cutting-edge microprocessor designed to deliver high performance, energy efficiency, and multimedia capabilities for a wide range of applications. This product is part of the i.MX 6 series, which is well-known for its scalable multicore platforms that include single-, dual- and quad-core families based on the ARM® Cortex®-A9 architecture.

Key Features

  • Processor: ARM® Cortex®-A9 architecture, providing a perfect balance between computing power and energy efficiency.
  • Graphics: Integrated multimedia processing for a rich visual experience, supporting 2D and 3D graphics as well as high-definition video decoding and encoding.
  • Memory: Enhanced memory interface supporting DDR3, DDR3L, LPDDR2, allowing for flexible and fast memory access.
  • Connectivity: Comprehensive I/O connectivity, including high-speed USB, PCIe, and Gigabit Ethernet, catering to a wide range of industrial and consumer applications.
  • Security: Advanced security features with hardware encryption, secure boot, and random number generation for secure data handling and device integrity.

Applications

The NXP PCIMX6X3EVN10AB is versatile and can be used in various applications such as:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Smart Home Devices
  • Healthcare Equipment
  • Point of Sale Systems
  • Interactive Kiosks

Technical Specifications

Attribute Details
CPU Core ARM® Cortex®-A9
Package FCBGA
Operating Temperature -40°C to +125°C
Supply Voltage 1.35V to 1.5V

With its robust processing power, the NXP PCIMX6X3EVN10AB is ideal for developers looking to create sophisticated systems that require multitasking and high levels of interaction. Whether it's for consumer electronics or industrial applications, this microprocessor is designed to exceed expectations and deliver outstanding performance.

You May Also Be Interested in

KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess