The NXP PDTC114EE device is a high-performance, surface-mount transistor that comes embedded with bias resistors to facilitate automatic biasing, which simplifies circuit design and reduces component count. This innovative product is part of NXP's portfolio of bias resistor transistors (BRTs), specifically designed to deliver a compact and efficient solution for digital and analog applications.
Key Features
- Simplified Circuit Design: The built-in bias resistors enable the PDTC114EE to perform with minimal external components, providing a simplified circuit design and saving valuable board space.
- High Efficiency: It offers high current gain, which allows for efficient amplification of electrical signals, making it suitable for low-power switching and amplification tasks.
- Surface-Mount Package: The small surface-mount package (SOT-416) allows for high-density mounting and is ideal for automated assembly processes, contributing to reduced manufacturing costs.
- Robust Performance: The device is characterized by its robustness and reliability, with an operating temperature range that ensures stable performance across various environmental conditions.
Applications
The PDTC114EE is versatile and can be used in a wide range of applications. These include, but are not limited to:
- Digital logic circuits
- Signal processing
- Power management systems
- Control systems
- Consumer electronics
Technical Specifications
The PDTC114EE boasts the following technical specifications that make it a reliable choice for designers:
- Collector-Emitter Voltage (Vceo): 50V
- Collector Current (Ic): 100mA
- Power Dissipation (Pd): 250mW
- DC Current Gain (hFE): 100 (min) at Ic=10mA
- Resistor Ratios: R1/R2 = 47 kΩ / 47 kΩ
- Package: SOT-416 (SC-75)
With its integrated resistor configuration, the NXP PDTC114EE is an excellent choice for designers looking to create compact, reliable, and efficient electronic products. Its ease of use and robust performance parameters make it a valuable component in any electronic component inventory.