EN
  • EN
  • DE

PDTC114TT

Part No PDTC114TT
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236660-PDTC114TT
Manufacturer Homepage www.nxp.com
Introduction Date May 28, 1997
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC114TT CAD Model

Description

The PDTC114TT is a high-quality bipolar transistor from NXP Semiconductors, designed for use in various electronic applications. This device is part of NXP's portfolio of Resistor-Equipped Transistors (RETs), which are innovative, space-saving solutions that combine a transistor with one or more resistors in a single package. The PDTC114TT is specifically engineered to offer a compact, efficient, and reliable option for circuit designers.

Key Features

  • Pre-biased Transistor Configuration: The PDTC114TT comes pre-biased, which means it includes built-in resistors that simplify circuit design by reducing component count. This feature allows for a quick and easy design process and contributes to a reduction in overall system costs.
  • Surface-Mount Package: It is available in a small SOT-23 plastic package, a popular choice for surface-mount technology (SMT). The compact form factor makes it suitable for high-density PCB designs where space is at a premium.
  • High Performance: The device offers excellent switching performance with a maximum collector current of 100 mA and a collector-emitter voltage of 50 V, making it suitable for driving loads in digital circuits.
  • Low Power Consumption: With its efficient design, the PDTC114TT helps to minimize power consumption, making it ideal for battery-operated devices and power-sensitive applications.

Applications

The PDTC114TT is versatile and can be used in a wide range of applications, including but not limited to:

  • Logic level shifting
  • Power management circuits
  • Signal processing
  • Control systems
  • Interface circuits

With its integrated resistor configuration, the PDTC114TT is particularly useful in circuits that require a fixed biasing scheme. This feature simplifies the design and can significantly reduce the size of the circuit board.

In conclusion, the NXP PDTC114TT is an excellent choice for designers looking for a reliable, high-performance, and space-efficient transistor with the added convenience of built-in resistors. Its SOT-23 package and low power consumption make it an ideal component for modern electronic devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,000+ $0.0200 $100.0000
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess