EN
  • EN
  • DE

MC74VHC00D

Part No MC74VHC00D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE, AHC/VHC SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VHC00
Standard Package 3,806 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926326-MC74VHC00D
Ultra Librarian 3D Model Ultra Librarian MC74VHC00D CAD Model

Description

ON Semiconductor MC74VHC00D: Quad 2-Input NAND Gate

The ON Semiconductor MC74VHC00D is a high-performance, quad 2-input NAND gate integrated circuit that belongs to the VHC family of digital logic gates. This device is designed to operate with a 2V to 5.5V power supply, which makes it suitable for interfacing with both 3.3V and 5V logic levels. It is commonly used in a variety of digital applications, including computers, data processing, communication systems, and other electronic devices requiring high-speed logic operations.

Key Features:

  • High Speed: The MC74VHC00D provides fast propagation delays, ensuring quick response times for critical digital applications.
  • Low Power Dissipation: With a low power consumption profile, this IC is ideal for power-sensitive designs.
  • High Noise Immunity: The VHC series is known for its excellent immunity to electrical noise, which is crucial for maintaining signal integrity in noisy environments.
  • Wide Operating Voltage Range: The device can operate across a wide range of voltages from 2V up to 5.5V, offering flexibility in various system designs.
  • Advanced Silicon-Gate CMOS Technology: The use of silicon-gate CMOS technology provides for greater speed and output drive compared to typical CMOS devices.
  • Multiple Package Options: The MC74VHC00D is available in a 14-pin SOIC package, catering to space-saving requirements without compromising performance.

Applications:

The versatility of the MC74VHC00D allows it to be used in a myriad of applications, including but not limited to:

  • Logic Circuit Design
  • Signal Processing
  • Function Generation
  • Complex Digital Systems
  • Computing Systems

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, and the MC74VHC00D is manufactured to the highest standards of quality and reliability. This ensures that each device operates as intended and maintains its performance over a wide range of environmental conditions.

For engineers and designers looking for a reliable and high-performing quad 2-input NAND gate, the ON Semiconductor MC74VHC00D is an excellent choice that combines functionality with efficiency in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,064 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess