EN
  • EN
  • DE

PDTC115EE,115

Part No PDTC115EE,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 100k
Resistor - Emitter Base (R2) (Ohms) 100k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V
Max Vce (sat) 150mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 102169-PDTC115EE,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC115EE,115 CAD Model

Description

Product Overview: PDTC115EE,115 - NXP

The PDTC115EE,115 is a high-performance, low-power transistor manufactured by NXP Semiconductors, designed for a wide range of applications. This device is part of NXP's innovative portfolio of transistors that are known for their reliability and efficiency. The PDTC115EE,115 offers a compact solution for designers looking to optimize their circuit designs with minimal power loss and space requirements.

Key Features

  • Device Type: Resistor-Equipped Transistor (RET)
  • Configuration: Single
  • Collector-Base Voltage (VCBO): 50V
  • Collector-Emitter Voltage (VCEO): 50V
  • Emitter-Base Voltage (VEBO): 10V
  • Continuous Collector Current (IC): 100mA
  • Power Dissipation (Pd): 250mW
  • DC Current Gain (hFE): 100 at 10mA, 5V
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-416 (SC-75)

Applications

The PDTC115EE,115 is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Power management circuits
  • Switching and amplification
  • Signal processing
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PDTC115EE,115 is built to meet stringent industry standards, ensuring performance and durability across a broad range of operating conditions. With its robust design, the PDTC115EE,115 is a reliable choice for engineers and designers who demand excellence and longevity from their components.

Environmental Compliance

The PDTC115EE,115 is RoHS compliant, reflecting NXP's dedication to environmental responsibility. This compliance ensures that the transistor is free from harmful substances, making it suitable for use in environmentally-sensitive applications and contributing to the reduction of electronic waste.

You May Also Be Interested in

Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 320 mW Surface Mount TO-236AB
Lowest to $0.0415
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 3K
Lowest to $1.4553
Rohm Semiconductor
TRANS NPN 100MA 50V SOT-416FL / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V DFN1006-3
Lowest to $0.0448
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.1259
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
ON Semiconductor
TRANS NPN 50V BIPOLAR SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.2496
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Lowest to $0.0988

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2911 $58.2200
485+ $0.2391 $115.9635
750+ $0.2310 $173.2500
1,035+ $0.2241 $231.9435
1,340+ $0.2160 $289.4400
1,790+ $0.1940 $347.2600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess