EN
  • EN
  • DE

PDTC115TU

Part No PDTC115TU
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236672-PDTC115TU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC115TU CAD Model

Description

The NXP PDTC115TU is a high-performance, low-voltage transistor that is designed to meet the rigorous demands of modern electronic applications. This product is part of NXP's extensive portfolio of semiconductor solutions, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Device Type: The PDTC115TU is a PNP resistor-equipped transistor, sometimes known as a digital transistor. It integrates a bias resistor network, enabling simplified circuit design and a reduction in component count.
  • Operating Voltage: It operates efficiently within a voltage range of 50V, making it suitable for a wide array of low-power applications.
  • Current Handling: With a continuous collector current of 100 mA, this transistor can manage a fair amount of current for its size, which is ideal for driving small loads.
  • Power Dissipation: This component has a power dissipation of 250 mW, ensuring that it can perform at optimal levels without overheating in typical applications.
  • Package: The PDTC115TU comes in a small SOT-323 (SC-70) surface-mount package, which is suitable for high-density PCB designs and is ideal for space-constrained applications.

Applications

The NXP PDTC115TU is versatile and can be used in various applications such as:

  • Automotive modules
  • Power management systems
  • Signal processing
  • Switching circuits
  • Interface and driver circuits

Why Choose the PDTC115TU?

Choosing the NXP PDTC115TU comes with the assurance of quality and performance that NXP Semiconductors is known for. Its integrated resistor network simplifies circuit design, which can speed up product development time and reduce assembly costs. The device's small footprint and low-voltage operation make it an excellent choice for portable and space-sensitive applications. Moreover, its robustness and reliability are in line with the industry standards set by NXP, making it a trustworthy component for your electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess