EN
  • EN
  • DE

PDTC123YK

Part No PDTC123YK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 35 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061363-PDTC123YK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC123YK CAD Model

Description

The PDTC123YK is a state-of-the-art NPN bipolar digital transistor from NXP Semiconductors, a leading technology company known for its innovative and reliable products. This transistor series is designed to provide a convenient integration of a resistor-equipped transistor, which is commonly used in digital applications and signal processing.

Key Features

  • Integrated Resistor: The PDTC123YK comes with a built-in bias resistor, which simplifies circuit design by reducing component count and saving board space.
  • High Performance: With its fast switching times and low saturation voltage, this transistor is optimized for low voltage and low current operations, making it ideal for power-sensitive applications.
  • Surface-Mount Package: Enclosed in a SOT-346 (SC-59) package, the PDTC123YK is suitable for automated assembly processes and applications where space is at a premium.
  • Energy Efficient: The device is designed for low power consumption, contributing to the energy efficiency of the end product.
  • Robustness: NXP's commitment to quality means that the PDTC123YK is built to withstand the rigors of commercial and industrial environments, ensuring reliability and longevity.

Applications

The PDTC123YK is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching loads in portable devices
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA
Power Dissipation (PD) 250mW
Resistor Ratio (R1/R2) 1

In summary, the PDTC123YK from NXP Semiconductors is a compact, efficient, and reliable solution for designers looking to incorporate digital transistors with built-in resistors in their electronic designs. Its combination of performance, integration, and quality makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.1259
Nexperia USA Inc.
TRANS PREBIAS NPN 40V TO236AB / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount TO-236AB
Lowest to $0.0901
Panasonic
TRANS PREBIAS PNP 200MW SSSMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SSSMini3-F2-B
Lowest to $0.1134
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.0477
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0162
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A VESM / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 150 mW Surface Mount VESM
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0254 $57.7850
5,560+ $0.0208 $115.6480
8,825+ $0.0196 $172.9700
11,765+ $0.0196 $230.5940
15,625+ $0.0185 $289.0625
20,000+ $0.0173 $346.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess