The PDTC124EU+115 is a cutting-edge, NPN Silicon Surface Mounted Transistor with monolithic bias resistor network, designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is part of the Resistor-Equipped Transistors (RETs) family, which are essentially transistors with built-in resistors that simplify circuit design and reduce component count.
Key Features
- Simplified Circuit Design: With built-in bias resistors, the PDTC124EU+115 simplifies the circuit design process, allowing for a more compact PCB layout.
- High Performance: This product offers high gain performance with a maximum input bias resistor of 10 kΩ and a maximum output bias resistor of 47 kΩ.
- Energy Efficient: It operates with low power dissipation, making it an energy-efficient choice for various applications.
- Surface-Mounted Device (SMD): The compact SOT-323 package is designed for surface mounting, which is ideal for modern, high-density circuit boards.
- Robustness: The PDTC124EU+115 is characterized by its robust construction and is designed to withstand the demanding conditions of industrial applications.
Applications
The PDTC124EU+115 is suitable for a wide range of applications, including but not limited to:
- Automotive systems
- Power management circuits
- Control systems
- Signal processing
- Telecommunications
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Package |
SOT-323 |
| Configuration |
Single |
| Collector- Emitter Voltage (VCEO) |
50V |
| Collector Current (IC) |
100mA |
| Power Dissipation (Pd) |
250mW |
| DC Current Gain (hFE) |
Minimum 30 at 5 mA |
In conclusion, the PDTC124EU+115 from NXP is an innovative, high-quality transistor that combines functionality and efficiency, making it an excellent choice for designers looking to optimize their electronic circuits.