EN
  • EN
  • DE

PDTC124XU

Part No PDTC124XU
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 22 kohm, R2 = 47 kohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236690-PDTC124XU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC124XU CAD Model

Description

The NXP PDTC124XU represents a significant leap in the realm of semiconductor technology, offering a robust solution for a wide array of electronic applications. This product is a pre-biased transistor, which is part of NXP's Resistor-Equipped Transistors (RETs) series. It is specifically designed to provide a convenient and compact package, ensuring ease of integration into various circuit designs.

Key Features

  • Device Type: NPN pre-biased small signal transistor with monolithic bias resistor network.
  • Configuration: Single.
  • Package: Housed in a SOT-323 (SC-70) surface-mount package, the PDTC124XU is ideal for automated assembly processes and space-constrained applications.
  • Resistor Ratio: The transistor features a built-in bias resistor ratio, simplifying circuit design by reducing component count.
  • Power Management: Capable of handling moderate power dissipation, this component is suitable for power management tasks in portable and consumer electronics.
  • Lead-Free: The PDTC124XU is a lead-free device, making it compliant with current RoHS regulations and environmentally friendly.

Applications

The versatility of the NXP PDTC124XU allows it to be employed in a vast array of applications. It is particularly well-suited for use in:

  • Switching operations in various circuits.
  • Driver stages in audio amplifiers.
  • Control circuits in embedded systems.
  • Power management modules in battery-powered devices.
  • Signal processing applications requiring current amplification.

Performance and Reliability

The PDTC124XU is manufactured by NXP, a leader in the semiconductor industry, ensuring high-quality performance and reliability. This component is designed to meet the stringent requirements of modern electronic devices, offering both durability and functionality.

Environmental Compliance

Committed to environmental sustainability, NXP ensures that the PDTC124XU complies with international standards such as RoHS. This commitment guarantees that the product is free from harmful substances, reducing the environmental impact and making it safe for use in a wide range of consumer products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0256 $50.0480
4,740+ $0.0211 $100.0140
7,355+ $0.0204 $150.0420
10,155+ $0.0197 $200.0535
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess