Product Overview: PDTC144EE,115
The PDTC144EE,115 is a high-quality NPN Resistor-Equipped Transistor (RET) from NXP Semiconductors, designed to provide an efficient solution for digital applications. This surface-mounted device comes in a small SOT-416 (SC-75) package, making it suitable for compact circuit designs where space is at a premium. The PDTC144EE,115 is part of NXP's extensive RET family, which combines a transistor and bias resistors in a single package to reduce component count, simplify circuit design, and save on board space.
Key Features
- Transistor Type: The PDTC144EE,115 is an NPN transistor that is suitable for switching and amplification applications.
- Integrated Resistors: It comes with built-in bias resistors (R1 and R2), which help to simplify circuit design by reducing the number of external components required.
- Package: The device is offered in a SOT-416 (SC-75) package, which is known for its small footprint and is ideal for high-density mounting.
- Power Dissipation: It has a total power dissipation of 150mW, which allows for satisfactory performance in most low-power applications.
- Maximum Operating Voltage: The maximum operating voltage is 50V, providing a wide range of operation for various circuit designs.
- Current Gain: It features a current gain (hFE) of 100, which is quite adequate for digital and analog switching applications.
Applications
The PDTC144EE,115 is versatile and can be used in various applications, including:
- Digital logic circuits
- Signal processing
- Power management
- Telecommunications
- Consumer electronics
- Automotive systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC144EE,115 is no exception. Manufactured with high standards, this component ensures stable performance and longevity in your electronic designs. Whether you are working on a prototype or mass-producing consumer devices, the PDTC144EE,115 from NXP is a reliable choice for integrating an NPN transistor with bias resistors in your circuit.
For detailed specifications and application notes, it is recommended to consult the datasheet provided by NXP Semiconductors to ensure proper usage and optimal performance of the PDTC144EE,115 in your projects.