EN
  • EN
  • DE
  • IT

PESD3V3S2UQ,115

Part No PESD3V3S2UQ,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 3.3V Automotive 3-Pin SOT-663 T/R / TVS DIODE 3.3VWM 20VC SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.2V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 150W
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 108139-PESD3V3S2UQ,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD3V3S2UQ
Introduction Date August 12, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD3V3S2UQ,115 CAD Model

Description

The PESD3V3S2UQ,115 is a robust ESD protection device from the reputable semiconductor manufacturer, NXP Semiconductors. This product is specifically designed to safeguard sensitive electronic components against electrostatic discharge (ESD), which can occur during manufacturing, handling, or operation of electronic devices.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive circuits from ESD pulses without compromising their performance.
  • High ESD Protection Level: It provides a high level of protection against ESD, capable of withstanding electrostatic discharges up to 30 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Ultra Low Capacitance: With an ultra-low capacitance design, the PESD3V3S2UQ,115 ensures minimal signal distortion, making it ideal for high-speed data lines and applications with stringent signal integrity requirements.
  • Small Form Factor: Housed in a small, leadless DFN1006-2 (SOD882) surface-mount package, it occupies minimal board space, which is beneficial for compact electronic assemblies.
  • Bi-directional Protection: It offers bi-directional ESD protection, which simplifies circuit design by eliminating the need to distinguish between the line polarity.

Applications

The PESD3V3S2UQ,115 is versatile and can be used in a wide range of applications, including:

  • Mobile devices
  • Portable electronics
  • Computing interfaces such as USB, HDMI, and Ethernet
  • High-speed data lines and communication ports
  • Consumer electronics that require reliable ESD protection

Reliability and Quality

NXP's commitment to quality and reliability is evident in the PESD3V3S2UQ,115. The device is manufactured using advanced process technologies and is subjected to rigorous testing to ensure it meets industry standards for ESD protection. This makes it a trusted choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815
Renesas Electronics America
TVS DIODE 3.5VWM 3CMPAK
Lowest to $0.1618
Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0926
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.2283
Amazing
LOW CAP ESD PROTECTION 2-CH 5V
Lowest to $0.1539
Bourns Inc.
TVS DIODE 75VWM 121VC DO214AB
Lowest to $0.5535
Amazing
TVS DEVICE 1-CHANNEL 3.3V
Lowest to $0.0142
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,120 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess