EN
  • EN
  • DE

PH5030ALF

Part No PH5030ALF
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347582-PH5030ALF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH5030ALF CAD Model

Description

Introducing the NXP PH5030ALF Power MOSFET

The NXP PH5030ALF is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This advanced power semiconductor device is engineered for high efficiency and reliability, making it an ideal choice for a wide array of applications including DC-DC converters, motor drives, and power management systems.

Featuring a low on-state resistance (R<sub>DS(on)), the PH5030ALF ensures minimal power loss during operation, which translates to improved energy efficiency in your electronic designs. The MOSFET operates in a wide range of temperatures, maintaining stability and performance even under challenging conditions.

With a compact and robust package, the PH5030ALF is designed for space-constrained applications. Its high power density is a result of NXP's commitment to innovative semiconductor technology, which allows for powerful performance in a small footprint.

Key Features:

  • Low On-State Resistance: Ensures minimal voltage drop and power loss for increased efficiency.
  • High Switching Speed: Provides faster switching, which is essential for high-frequency applications.
  • Wide Operating Temperature Range: Reliable performance across a broad range of environmental conditions.
  • Durable Construction: The robust package ensures long-term reliability and durability.

Applications:

  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Switch Mode Power Supplies (SMPS)

The NXP PH5030ALF is a testament to NXP's dedication to providing cutting-edge solutions for power management challenges. Whether you are designing consumer electronics, automotive systems, or industrial machinery, the PH5030ALF offers the performance and reliability needed to power your innovations.

For detailed specifications, application notes, and additional resources, please visit the NXP official website or contact your local NXP sales office.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
STMicroelectronics
DISCRETE
Lowest to $27.8572
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess